IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > computer speakers > Philips SPA3300/00

SPA3300 Multimedia Speaker 2.1

Brand: Philips
Product code: SPA3300/00
EAN/UPC code: 8710895932042
Category: computer speakers 
Release date: 11 Jun 2006
Info modified on: 20 Aug 2008 11:21:31
Hi-fidelity sound
SPA3300/00 Philips
26k

With fantastic high fidelity sound and contemporary design, the SPA3300 2.1 speaker system performs as good as it looks. A remote volume control, 50W music power and a bass level control all add to the multimedia experience.

Specs
Alternatives
Options
Loudspeakers
Speaker power 50 W
Frequency range 50 - 20.000 Hz
Driver details Satellite speaker: 2.5"
Subwoofer: 5 1/4"
Audio
Audio channels 2.1
RMS rated power 5/15 W
Colour
Colour of product Silver/Black
Energy management
Power requirements AC 220V 50Hz
System requirements
Mac compatibility
Weight & dimensions
Dimensions W x D x H 300x340x245 mm
Weight 4200 g
Connectivity
Connectivity technology Wired
I/O ports 3.5 mm stereo
Connector(s) 3.5 mm
Cables included 2 m
48 offers, from 26.89